RIGOL Technologies, Inc. 70MHz 2-Channel Oscillscope w/2 GSa/sec & 14 Mill.Memory Points DS2072A-S

Description
Product Highlights 70MHz Bandwidth Dual impedance inputs (50Ohm/1MOhm) 14 million memory points standard 65,000 frames of waveform recording 2-channel + 2-channel Signal Source Wider vertical range (500uV/div ~ 10V/div), lower noise floor, better for small signal capturing Full bandwidth, lower overshoot (<5%), perfact frequency response design Max. Sample Rate 2G Sa/s Standard Memory Depth up to14Mpts,Optional Memory Depth up to 56Mpts Innovative "UltraVision" technology Waveform capture rate up to 50,000 wfs/s Up to 256 Levels intensity grading waveform display Real Time waveform Record,Replay and Analysis function A variety of trigger and optional RS232, I2C, SPI serial bus decording functions (opt SD-DS2) Complete connectivities : USB Host, USB Device, LAN(LXI), AUX 8 inch TFT (800x480) WVGA 2 Channel integrated waveform generator included
Datasheet
Description
Product Highlights 70MHz Bandwidth Dual impedance inputs (50Ohm/1MOhm) 14 million memory points standard 65,000 frames of waveform recording 2-channel + 2-channel Signal Source Wider vertical range (500uV/div ~ 10V/div), lower noise floor, better for small signal capturing Full bandwidth, lower overshoot (<5%), perfact frequency response design Max. Sample Rate 2G Sa/s Standard Memory Depth up to14Mpts,Optional Memory Depth up to 56Mpts Innovative "UltraVision" technology Waveform capture rate up to 50,000 wfs/s Up to 256 Levels intensity grading waveform display Real Time waveform Record,Replay and Analysis function A variety of trigger and optional RS232, I2C, SPI serial bus decording functions (opt SD-DS2) Complete connectivities : USB Host, USB Device, LAN(LXI), AUX 8 inch TFT (800x480) WVGA 2 Channel integrated waveform generator included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70MHz 2-Channel Oscillscope w/2 GSa/sec & 14 Mill.Memory Points - DS2072A-S - Transcat, Inc.
Rochester, NY, USA
70MHz 2-Channel Oscillscope w/2 GSa/sec & 14 Mill.Memory Points
DS2072A-S
70MHz 2-Channel Oscillscope w/2 GSa/sec & 14 Mill.Memory Points DS2072A-S
Product Highlights 70MHz Bandwidth Dual impedance inputs (50Ohm/1MOhm) 14 million memory points standard 65,000 frames of waveform recording 2-channel + 2-channel Signal Source Wider vertical range (500uV/div ~ 10V/div), lower noise floor, better for small signal capturing Full bandwidth, lower overshoot (<5%), perfact frequency response design Max. Sample Rate 2G Sa/s Standard Memory Depth up to14Mpts,Optional Memory Depth up to 56Mpts Innovative "UltraVision" technology Waveform capture rate up to 50,000 wfs/s Up to 256 Levels intensity grading waveform display Real Time waveform Record,Replay and Analysis function A variety of trigger and optional RS232, I2C, SPI serial bus decording functions (opt SD-DS2) Complete connectivities : USB Host, USB Device, LAN(LXI), AUX 8 inch TFT (800x480) WVGA 2 Channel integrated waveform generator included

Product Highlights

  • 70MHz Bandwidth
  • Dual impedance inputs (50Ohm/1MOhm)
  • 14 million memory points standard
  • 65,000 frames of waveform recording
  • 2-channel + 2-channel Signal Source
  • Wider vertical range (500uV/div ~ 10V/div), lower noise floor, better for small signal capturing
  • Full bandwidth, lower overshoot (<5%), perfact frequency response design
  • Max. Sample Rate 2G Sa/s
  • Standard Memory Depth up to14Mpts,Optional Memory Depth up to 56Mpts
  • Innovative "UltraVision" technology
  • Waveform capture rate up to 50,000 wfs/s
  • Up to 256 Levels intensity grading waveform display
  • Real Time waveform Record,Replay and Analysis function
  • A variety of trigger and optional RS232, I2C, SPI serial bus decording functions (opt SD-DS2)
  • Complete connectivities : USB Host, USB Device, LAN(LXI), AUX
  • 8 inch TFT (800x480) WVGA
  • 2 Channel integrated waveform generator included
Supplier's Site Datasheet
Digital Oscilloscope - DS2072A-S - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS2072A-S
Digital Oscilloscope DS2072A-S
The DS2072A-S is a 70 MHz, 2 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 70 MHz Channels: 2 Integrated 2 channel, 25 MHz generator Max. Sample Rate 2 GSa/s Record Length: 14 Mpts Wider vertical range(500uV/div ~ 10V/div), lower noise floor, better for small signal capturing Full bandwidth, lower overshoot(<5%), perfect frequency response design Standard Memory Depth up to14Mpts Innovative "UltraVision" technology The Rigol DS2072A-S is a 70 MHz, 2 Channel, Digital Oscilloscope with an Integrated 2 Channel, 25 MHz Generator.

The DS2072A-S is a 70 MHz, 2 channel digital oscilloscope from Rigol. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 70 MHz
  • Channels: 2
  • Integrated 2 channel, 25 MHz generator
  • Max. Sample Rate 2 GSa/s
  • Record Length: 14 Mpts
  • Wider vertical range(500uV/div ~ 10V/div), lower noise floor, better for small signal capturing
  • Full bandwidth, lower overshoot(<5%), perfect frequency response design
  • Standard Memory Depth up to14Mpts
  • Innovative "UltraVision" technology

The Rigol DS2072A-S is a 70 MHz, 2 Channel, Digital Oscilloscope with an Integrated 2 Channel, 25 MHz Generator.

Supplier's Site Datasheet
Digital Oscilloscope - DS2072A-S - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS2072A-S
Digital Oscilloscope DS2072A-S
The DS2072A-S is a 70 MHz, 2 Channel digital oscilloscope from Rigol. Features: 2 Channel 70 MHz Bandwidth up to 300 MHz, standard with 50 ω input Lower noise loor, wider vertical range: 500 uV/div~10 V/div Memory Depth: analog channel up to 14 Mpts (standard)/56 Mpts (optional), digital channel up to 14 Mpts (standard)/28 Mpts (optional) Innovative "UltraVision" technology Waveform capture rate up to 50,000 wfms/s Up to 256 levels intensity grading waveform display Up to 65,000 frames hardware real-time waveform record, playback and analysis functions (standard) A variety of trigger and bus decoding functions (Parallel, RS232, I2C, SPI, CAN) Built-in dual-channel 25 MHz signal source (MSO/DS2000A-S) Complete connectivity: USB Host & Device, LAN (LXI), AUX, USB-GPIB (optional) 8 inch TFT (800x480) WVGA Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country USB Data Cable CB-USBA-USBB-FF-150 2 Passive Probes (350 MHz) PVP2350 Quick Guide (Hard Copy) The DS2072A-S is the new mainstream digital oscilloscope to meet the customer's applications with its innovative technology.

The DS2072A-S is a 70 MHz, 2 Channel digital oscilloscope from Rigol.

Features:

  • 2 Channel
  • 70 MHz
  • Bandwidth up to 300 MHz, standard with 50 Ω input
  • Lower noise loor, wider vertical range: 500 uV/div~10 V/div
  • Memory Depth: analog channel up to 14 Mpts (standard)/56 Mpts (optional), digital channel up to 14 Mpts (standard)/28 Mpts (optional)
  • Innovative "UltraVision" technology
  • Waveform capture rate up to 50,000 wfms/s
  • Up to 256 levels intensity grading waveform display
  • Up to 65,000 frames hardware real-time waveform record, playback and analysis functions (standard)
  • A variety of trigger and bus decoding functions (Parallel, RS232, I2C, SPI, CAN)
  • Built-in dual-channel 25 MHz signal source (MSO/DS2000A-S)
  • Complete connectivity: USB Host & Device, LAN (LXI), AUX, USB-GPIB (optional)
  • 8 inch TFT (800x480) WVGA
  • Three-year warranty, excluding probes and accessories

Accessories:

  • Power Cord conforming to the standard of the country
  • USB Data Cable CB-USBA-USBB-FF-150
  • 2 Passive Probes (350 MHz) PVP2350
  • Quick Guide (Hard Copy)

The DS2072A-S is the new mainstream digital oscilloscope to meet the customer's applications with its innovative technology.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number DS2072A-S DS2072A-S
Product Name 70MHz 2-Channel Oscillscope w/2 GSa/sec & 14 Mill.Memory Points Digital Oscilloscope
Bandwidth 70 MHz 70 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1204 200MHz 4Ch Digital Storage Oscilloscope - UPO1204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Digital Storage Oscilloscopes - SDS1202CFL - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
Firmware & Utilities - MT2001F - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details