B&K Precision Oscilloscopes 2559

Description
300MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color Display 4 Channel CAT I 400V Record, Playback, Save, Trend
Request a Quote Datasheet
Description
300MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color Display 4 Channel CAT I 400V Record, Playback, Save, Trend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - BK2559-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
BK2559-ND
Oscilloscopes BK2559-ND
300MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color Display 4 Channel CAT I 400V Record, Playback, Save, Trend

300MHz Bench, Digital Oscilloscopes Ethernet, USB Interface LCD - Color Display 4 Channel CAT I 400V Record, Playback, Save, Trend

Buy Now Datasheet
Digital Storage Oscilloscope 4-Channel,300MHz,3 Gsa/s - 2559 - Transcat, Inc.
Rochester, NY, USA
Digital Storage Oscilloscope 4-Channel,300MHz,3 Gsa/s
2559
Digital Storage Oscilloscope 4-Channel,300MHz,3 Gsa/s 2559
Product Highlights The 2550 series digital storage oscilloscopes deliver performance and value in 2-channel and 4-channel configurations. With bandwidth from 70 MHz to 300 MHz and 2 GSa/s sample rates, these oscilloscopes offer 24 kpts/Ch waveform memory, 32 automatic measurements, and advanced triggering capabilities including math functions. Engineered to allow you to see more of your signal under test, the 2550 series' widescreen 7" TFT display offers a significantly larger viewing area than typical economy oscilloscopes (5.7"). Bandwidth up to 300 MHz 2 GSa/s sample rate 4-channel acquisition (on select models) Large 7" widescreen color display 32 automatic measurements FFT plus four additional math functions Built-in context sensitive help system 50 Ω input coupling PC software that lets you remotely control the oscilloscope and capture, save, and analyze waveform data Front and rear panel USB host port for convenient storing and recalling of waveform data, setups, and screenshots on a USB flash drive Standard LAN (supports SCPI) and USB device port (USBTMC compliant) for remote PC control  Each Unit Includes User manual passive probes (one per channel) power cord certificate of calibration USB (Type A to B) communication cable

Product Highlights

The 2550 series digital storage oscilloscopes deliver performance and value in 2-channel and 4-channel configurations. With bandwidth from 70 MHz to 300 MHz and 2 GSa/s sample rates, these oscilloscopes offer 24 kpts/Ch waveform memory, 32 automatic measurements, and advanced triggering capabilities including math functions. Engineered to allow you to see more of your signal under test, the 2550 series' widescreen 7" TFT display offers a significantly larger viewing area than typical economy oscilloscopes (5.7").

  • Bandwidth up to 300 MHz
  • 2 GSa/s sample rate
  • 4-channel acquisition (on select models)
  • Large 7" widescreen color display
  • 32 automatic measurements
  • FFT plus four additional math functions
  • Built-in context sensitive help system
  • 50 Ω input coupling
  • PC software that lets you remotely control the oscilloscope and capture, save, and analyze waveform data
  • Front and rear panel USB host port for convenient storing and recalling of waveform data, setups, and screenshots on a USB flash drive
  • Standard LAN (supports SCPI) and USB device port (USBTMC compliant) for remote PC control 

Each Unit Includes

  • User manual
  • passive probes (one per channel)
  • power cord
  • certificate of calibration
  • USB (Type A to B) communication cable
Supplier's Site
Digital Oscilloscope - 2559 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
2559
Digital Oscilloscope 2559
The 2559 is a 300 MHz, 4 channel digital oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 4 Channel Acquisition Record Length: 24 Kpts 50 Ω input coupling Rise Time: < 5 ns Vertical Resolution: 8 bit Vertical Sensitivity: 2 mV/div -10 V/div (1-2-5 order) DC Gain Accuracy: <±3.0%: 5 mV/div to 5 V/div in fixed gain ranges; <±4.0%: 2 mV/div in variable gain ranges Maximum Input Voltage: 400 V (DC+AC PK-PK, 1 M input impedance, X10), CAT I, 5 Vrms (50 Ω input impedance) Large 7” widescreen color display FFT including four additional math functions - Add, Subtract, Multiply, and Divide 32 automatic measurements Standard LAN (supports SCPI) and USB device port (USBTMC compliant) for remote PC control Front and rear panel USB host port for saving and recalling waveform setups, data, and screenshots on a USB flash drive PC control through EasyScope software Advanced tools include digital filters with adjustable limits, pass/fail testing and waveform recorder mode Multi language user interface and context sensitive help Supplied Accessories: User manual, passive probes (one per channel), power cord, certificate of calibration, USB (Type A to B) communication cable 3-Year Warranty Probe Features: Four 500 MHz bandwidth, x10 probes (model PR500B) Slim, stylish body Snap-locking sprung hook Easily replaceable tip Large accessory set Meets IEC 61010-031 CATII RoHS compliant The 2559 digital storage oscilloscope provides high performance and value in a 4-channel configuration. With bandwidth of 300 MHz and 2 GSa/s sample rates, these oscilloscopes offer 24 kpts/Ch waveform memory, 32 automatic measurements, and advanced triggering capabilities including math functions. Engineered to allow you to see more of your signal under test, the 2550 series’ widescreen 7” TFT display offers a significantly larger viewing area than typical economy oscilloscopes (5.7”). Maximize productivity with PC connectivity via LAN and USB. The downloadable EasyScope PC software lets you easily capture, save, and analyze measurement results. All oscilloscope parameters can be controlled via a PC without the need for programming. Educators who want to teach waveform measurement fundamentals can benefit from the ability to disable the Auto set button, a function that automatically sets up the scope to display a signal. The included EasyScope software provides seamless integration between the oscilloscope and PC. Capture and transfer waveforms, screen images, setups and measurement results to a Windows PC via the USB device port on the back of the instrument. A USB host port on the front and rear allows for quick and easy screen saving. Avoid limiting the bandwidth of your measurement system. All 2550 series models come standard with high bandwidth, slimline passive probes (one per channel) to help you get the most out of your scope. The 2550 series oscilloscopes are ideal for applications in design and debug, service and repair, and education.

The 2559 is a 300 MHz, 4 channel digital oscilloscope from BK Precision. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 4 Channel Acquisition
  • Record Length: 24 Kpts
  • 50 Ω input coupling
  • Rise Time: < 5 ns
  • Vertical Resolution: 8 bit
  • Vertical Sensitivity: 2 mV/div -10 V/div (1-2-5 order)
  • DC Gain Accuracy: <±3.0%: 5 mV/div to 5 V/div in fixed gain ranges; <±4.0%: 2 mV/div in variable gain ranges
  • Maximum Input Voltage: 400 V (DC+AC PK-PK, 1 M input impedance, X10), CAT I, 5 Vrms (50 Ω input impedance)
  • Large 7” widescreen color display
  • FFT including four additional math functions - Add, Subtract, Multiply, and Divide
  • 32 automatic measurements
  • Standard LAN (supports SCPI) and USB device port (USBTMC compliant) for remote PC control
  • Front and rear panel USB host port for saving and recalling waveform setups, data, and screenshots on a USB flash drive
  • PC control through EasyScope software
  • Advanced tools include digital filters with adjustable limits, pass/fail testing and waveform recorder mode
  • Multi language user interface and context sensitive help
  • Supplied Accessories: User manual, passive probes (one per channel), power cord, certificate of calibration, USB (Type A to B) communication cable
  • 3-Year Warranty

Probe Features:

  • Four 500 MHz bandwidth, x10 probes (model PR500B)
  • Slim, stylish body
  • Snap-locking sprung hook
  • Easily replaceable tip
  • Large accessory set
  • Meets IEC 61010-031 CATII
  • RoHS compliant

The 2559 digital storage oscilloscope provides high performance and value in a 4-channel configuration. With bandwidth of 300 MHz and 2 GSa/s sample rates, these oscilloscopes offer 24 kpts/Ch waveform memory, 32 automatic measurements, and advanced triggering capabilities including math functions. Engineered to allow you to see more of your signal under test, the 2550 series’ widescreen 7” TFT display offers a significantly larger viewing area than typical economy oscilloscopes (5.7”).

Maximize productivity with PC connectivity via LAN and USB. The downloadable EasyScope PC software lets you easily capture, save, and analyze measurement results. All oscilloscope parameters can be controlled via a PC without the need for programming.

Educators who want to teach waveform measurement fundamentals can benefit from the ability to disable the Auto set button, a function that automatically sets up the scope to display a signal.

The included EasyScope software provides seamless integration between the oscilloscope and PC. Capture and transfer waveforms, screen images, setups and measurement results to a Windows PC via the USB device port on the back of the instrument. A USB host port on the front and rear allows for quick and easy screen saving.

Avoid limiting the bandwidth of your measurement system. All 2550 series models come standard with high bandwidth, slimline passive probes (one per channel) to help you get the most out of your scope.

The 2550 series oscilloscopes are ideal for applications in design and debug, service and repair, and education.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes Oscilloscopes
Product Number BK2559-ND 2559 2559
Product Name Oscilloscopes Digital Storage Oscilloscope 4-Channel,300MHz,3 Gsa/s Digital Oscilloscope
Host Interface USB; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

UTD2102CL+ 100MHz 2Ch Digital Storage Oscilloscope - UTD2102CL+ - Uni-Trend US
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, Trigger
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E2-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details