RIGOL Technologies, Inc. 600MHz Digital Oscilloscope w/4 Channels,5GSa/sec,Dynamic Mode DS6064

Description
Product Highlights 1. Industry-leading specification Up to 1 GHz BW with 5 GSa/s sample rate Standard 140 Mpts deep memory Up to 180,000 waveforms per second capture rate Up to 200,000 frames for waveform record and replay 2. Innovative UltraVision technology Deeper Memory Depth(Std.140M pts) Higher Waveform capture rate (Up to 180wfms/s) Real Time waveform record & replay Multi-level intensity grading display 3. Broad applications A variety of Trigger functions and Automatic measurements with statistics Serial bus trigger and decode such as I2C,SPI,RS232,CAN... Advanced math function Complete Connectivity A variety of Probes and accessories 4. Attractive profile Large display: 10.1 inch WVGA(800X480),LED backlight Shallow depth: reduces the space occupied Light weight, easy for hand
Datasheet
Description
Product Highlights 1. Industry-leading specification Up to 1 GHz BW with 5 GSa/s sample rate Standard 140 Mpts deep memory Up to 180,000 waveforms per second capture rate Up to 200,000 frames for waveform record and replay 2. Innovative UltraVision technology Deeper Memory Depth(Std.140M pts) Higher Waveform capture rate (Up to 180wfms/s) Real Time waveform record & replay Multi-level intensity grading display 3. Broad applications A variety of Trigger functions and Automatic measurements with statistics Serial bus trigger and decode such as I2C,SPI,RS232,CAN... Advanced math function Complete Connectivity A variety of Probes and accessories 4. Attractive profile Large display: 10.1 inch WVGA(800X480),LED backlight Shallow depth: reduces the space occupied Light weight, easy for hand
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600MHz Digital Oscilloscope w/4 Channels,5GSa/sec,Dynamic Mode - DS6064 - Transcat, Inc.
Rochester, NY, USA
600MHz Digital Oscilloscope w/4 Channels,5GSa/sec,Dynamic Mode
DS6064
600MHz Digital Oscilloscope w/4 Channels,5GSa/sec,Dynamic Mode DS6064
Product Highlights 1. Industry-leading specification Up to 1 GHz BW with 5 GSa/s sample rate Standard 140 Mpts deep memory Up to 180,000 waveforms per second capture rate Up to 200,000 frames for waveform record and replay 2. Innovative UltraVision technology Deeper Memory Depth(Std.140M pts) Higher Waveform capture rate (Up to 180wfms/s) Real Time waveform record & replay Multi-level intensity grading display 3. Broad applications A variety of Trigger functions and Automatic measurements with statistics Serial bus trigger and decode such as I2C,SPI,RS232,CAN... Advanced math function Complete Connectivity A variety of Probes and accessories 4. Attractive profile Large display: 10.1 inch WVGA(800X480),LED backlight Shallow depth: reduces the space occupied Light weight, easy for hand

Product Highlights

1. Industry-leading specification

  • Up to 1 GHz BW with 5 GSa/s sample rate
  • Standard 140 Mpts deep memory
  • Up to 180,000 waveforms per second capture rate
  • Up to 200,000 frames for waveform record and replay

2. Innovative UltraVision technology

  • Deeper Memory Depth(Std.140M pts)
  • Higher Waveform capture rate (Up to 180wfms/s)
  • Real Time waveform record & replay
  • Multi-level intensity grading display

3. Broad applications

  • A variety of Trigger functions and Automatic measurements with statistics
  • Serial bus trigger and decode such as I2C,SPI,RS232,CAN...
  • Advanced math function
  • Complete Connectivity
  • A variety of Probes and accessories

4. Attractive profile

  • Large display: 10.1 inch WVGA(800X480),LED backlight
  • Shallow depth: reduces the space occupied
  • Light weight, easy for hand
Supplier's Site Datasheet
Digital Oscilloscope - DS6064 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS6064
Digital Oscilloscope DS6064
The DS6064 is a 600 MHz, 4 Channel digital oscilloscope from Rigol. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information. Additional Features: Bandwidth: 600 MHz Sample Rate Up to 5 GSa/s Channels: 4 Memory: 140 Mpts(Std.) Waveform capture rate Up to 180,000 waveforms per second Real Time Waveform Record, Replay & Analysis (Std. up to 200,000 frames) Innovative UltraVision technology A variety of Trigger functions and Automatic measurements with statistics Support serial bus trigger(Std.) and decoding(Opt.) Dedicated data search knob WaveFinder Complete Connectivity: USB, LAN(LXI-C), VGA, AUX, GPIB(Option) Built-in 1 GBytes Flash Memory 10.1 inch WVGA(800X480) Display The Rigol DS6064 adopts many of today's new technologies to achieve high performance, abundant features in the same class. It's designed to aim at the requirements of the largest digital oscilloscope market segment from the communications, semiconductor, computing, aerospace defense, instrumentation, research/education, industrial electronics, consumer electronics and automotive industries with its innovative technology, industry leading speciications, powerful trigger functions and broad analysis capabilities.

The DS6064 is a 600 MHz, 4 Channel digital oscilloscope from Rigol. Digital oscilloscopes make use of binary numbers that correspond to samples of the electronic equipment’s voltage. This is in contrast to analog oscilloscopes, which use continually varying voltages. Digital oscilloscopes use an analog-to-digital converter (ADC) to convert the voltages it measures into digital information.

Additional Features:

  • Bandwidth: 600 MHz
  • Sample Rate Up to 5 GSa/s
  • Channels: 4
  • Memory: 140 Mpts(Std.)
  • Waveform capture rate Up to 180,000 waveforms per second
  • Real Time Waveform Record, Replay & Analysis (Std. up to 200,000 frames)
  • Innovative UltraVision technology
  • A variety of Trigger functions and Automatic measurements with statistics
  • Support serial bus trigger(Std.) and decoding(Opt.)
  • Dedicated data search knob WaveFinder
  • Complete Connectivity: USB, LAN(LXI-C), VGA, AUX, GPIB(Option)
  • Built-in 1 GBytes Flash Memory
  • 10.1 inch WVGA(800X480) Display

The Rigol DS6064 adopts many of today's new technologies to achieve high performance, abundant features in the same class. It's designed to aim at the requirements of the largest digital oscilloscope market segment from the communications, semiconductor, computing, aerospace defense, instrumentation, research/education, industrial electronics, consumer electronics and automotive industries with its innovative technology, industry leading speciications, powerful trigger functions and broad analysis capabilities.

Supplier's Site Datasheet
Digital Oscilloscope - DS6064 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DS6064
Digital Oscilloscope DS6064
The DS6064 is a 600 MHz, 4 Channel digital oscilloscope from Rigol. Features: 4 Channel 600 MHz Memory 140 Mpts (Std.) Waveform capture rate Up to 180,000 waveforms per second, Real Time Waveform Record, Replay & Analysis (Std. up to 200,000 frames) Innovative “UltraVision” technology A variety of Trigger functions and Automatic measurements with statistics Support serial bus trigger(Std.) and decoding(Opt.) Dedicated data search knob“ WaveFinder ” Battery Option (China Only) Complete Connectivity: USB, LAN(LXI-C), VGA, AUX, GPIB(Option) Built-in 1 GBytes Flash Memory 10.1 inch WVGA(800X480) Display Three-year warranty, excluding probes and accessories Accessories: Power Cord conforming to the standard of the country Front Panel Cover - FPCS-DS6000 USB Data Cable - CB-USBA-USBB-FF-150 600MHz BW Passive Probe,4 sets for 4 channel models,2 sets for 2 channel models - RP5600A 1.5GHz BW Passive Probe, 2 sets for DS6104, 1 set for DS6102 - RP6150A Quick Guide Resource CD (User’s Guide and Application Software) The DS6064 adopts many of today's new technologies to achieve high performance, abundant features in the same class. It's designed to aim at the requirements of the largest digital oscilloscope market segment from the communications, semiconductor, computing, aerospace defense, instrumentation, research/education, industrial electronics, consumer electronics and automotive industries with its innovative technology, industry leading specifications, powerful trigger functions and broad analysis capabilities.

The DS6064 is a 600 MHz, 4 Channel digital oscilloscope from Rigol.

Features:

  • 4 Channel
  • 600 MHz
  • Memory 140 Mpts (Std.)
  • Waveform capture rate Up to 180,000 waveforms per second,
  • Real Time Waveform Record, Replay & Analysis (Std. up to 200,000 frames)
  • Innovative “UltraVision” technology
  • A variety of Trigger functions and Automatic measurements with statistics
  • Support serial bus trigger(Std.) and decoding(Opt.)
  • Dedicated data search knob“ WaveFinder ”
  • Battery Option (China Only)
  • Complete Connectivity: USB, LAN(LXI-C), VGA, AUX, GPIB(Option)
  • Built-in 1 GBytes Flash Memory
  • 10.1 inch WVGA(800X480) Display
  • Three-year warranty, excluding probes and accessories

Accessories:

  • Power Cord conforming to the standard of the country
  • Front Panel Cover - FPCS-DS6000
  • USB Data Cable - CB-USBA-USBB-FF-150
  • 600MHz BW Passive Probe,4 sets for 4 channel models,2 sets for 2 channel models - RP5600A
  • 1.5GHz BW Passive Probe, 2 sets for DS6104, 1 set for DS6102 - RP6150A
  • Quick Guide
  • Resource CD (User’s Guide and Application Software)

The DS6064 adopts many of today's new technologies to achieve high performance, abundant features in the same class. It's designed to aim at the requirements of the largest digital oscilloscope market segment from the communications, semiconductor, computing, aerospace defense, instrumentation, research/education, industrial electronics, consumer electronics and automotive industries with its innovative technology, industry leading specifications, powerful trigger functions and broad analysis capabilities.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number DS6064 DS6064
Product Name 600MHz Digital Oscilloscope w/4 Channels,5GSa/sec,Dynamic Mode Digital Oscilloscope
Bandwidth 600 MHz 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
UPO2202 200MHz 2Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details