Infineon Technologies AG Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 800kHz 3A Integrated POL Voltage Regulator The IR3883 IR MOSFET™ IPOL is an easy-to-use, fully integrated and highly efficient monolithic DC/DC regulator. The on-chip PWM controller and MOSFETs make IR3883... | |
| Highly Integrated 25A Single-input Voltage, Synchronous Buck Regulator with PMBus Interface. Benefits Internal LDO allows single 21V operation Output Voltage Range: 0.5V to 0.875*PVin 0.5% accurate Reference Voltage Programmable Switching... | |
| Highly Integrated 35A Single-input Voltage, Synchronous Buck Regulator with PMBus Interface. Benefits •Internal LDO allows single 21V operation •Output Voltage Range: 0.5V to 0.875*PVin •0.5% accurate Reference Voltage •Programmable Switching... |
| << Prev | Next >> |