Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 33-PowerVFQFN
Manufacturer: Infineon Technologies
Win Source Part Number: 001857-IR3847MTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 25A
Family Name: IR3847
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: PQFN (5x6)
Purpose: Step-Down
Maximum Input Voltage: 21V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 18.06V
Minimum Input Voltage: 1.5V
Alternative Parts (Cross-Reference): IR3847MTR1PBF;
Introduction Date: March 14, 2013
ECCN: EAR99
Country of Origin: Malaysia, Singapore
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 33-PowerVFQFN
IC REG BUCK ADJUSTABLE 25A PQFN
Switching Voltage Regulators 25A Single 1.5MHz 5V to 21V App w/PWM
IC REG BUCK ADJ 25A PQFN
IC REG BUCK ADJUSTABLE 25A PQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3847MTRPBFTR-ND | 001857-IR3847MTRPBF | IR3847MTRPBF | IR3847MTRPBF | IR3847MTRPBF | IR3847MTRPBF | IR3847MTRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3847MTRPBF | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 33-PowerVFQFN | Other; PQFN (5x6) | Other; 33-PowerVFQFN | Other; 33-PowerVFQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 18.06 volts | 0.6000 volts | 0.6000 to 18.06 volts | 0.6000 volts | 0.6000 volts |