Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 8-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 100889-IRU3037ACSTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 400kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 4.2 V to 25 V
Alternative Parts (Cross-Reference): NCV3011DTBR2G; IRU3037ACS; IRU3037ACFTR; IRU3037ACSTR;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
IC REG CTRLR BUCK/BOOST 8SOIC
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 8-SOIC
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IRU3037ACSTR-ND | 100889-IRU3037ACSTR | IRU3037ACSTR | IRU3037ACSTR |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IRU3037ACSTR | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck, Boost | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Soft Start | Enable, Soft Start | |
| fsw | 400 kHz | 400 kHz | 400 kHz | 400 kHz |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |