Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 35-PowerVQFN
Manufacturer: Infineon Technologies
Win Source Part Number: 1046262-IR3447MTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 25A
Family Name: IR3447
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: PQFN (5x6)
Purpose: Step-Down
Maximum Input Voltage: 21V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 18.06V
Minimum Input Voltage: 5V
Alternative Parts (Cross-Reference): IR3447MTR1PBF;
Introduction Date: May 15, 2013
ECCN: EAR99
Country of Origin: Malaysia, Singapore
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 25A PQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 35-PowerVQFN
Switching Voltage Regulators 25A Hi Intg SGL In VTG Sync Buck Reg
IC REG BUCK ADJ 25A 35QFN
IC REG BUCK ADJUSTABLE 25A PQFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3447MTRPBFTR-ND | 1046262-IR3447MTRPBF | IR3447MTRPBF | IR3447MTRPBF | IR3447MTRPBF | IR3447MTRPBF | IR3447MTRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3447MTRPBF | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 35-PowerVQFN | Other; PQFN (5x6) | Other; 35-PowerVQFN | Other; 35-PowerVQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.6000 to 18.06 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 18.06 volts | 0.6000 volts |