Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers IR3565AMCP01TRP

Description
Win Source Part Number: 960098-IR3565AMCP01T RP Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: PWM Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Control Features: Enable, Power Good Number of Outputs: 6 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: I2C, PMBus, SMBus Output Phases: 4 Clock Sync: No Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: PG-VQFN-48-900 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.3V ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001525074 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 960098-IR3565AMCP01T RP Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: PWM Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Control Features: Enable, Power Good Number of Outputs: 6 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: I2C, PMBus, SMBus Output Phases: 4 Clock Sync: No Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: PG-VQFN-48-900 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.3V ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001525074 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 960098-IR3565AMCP01TRP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
960098-IR3565AMCP01TRP
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 960098-IR3565AMCP01TRP
Win Source Part Number: 960098-IR3565AMCP01T RP Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: PWM Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Control Features: Enable, Power Good Number of Outputs: 6 Output Configuration: Positive Synchronous Rectifier: No Serial Interfaces: I2C, PMBus, SMBus Output Phases: 4 Clock Sync: No Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: PG-VQFN-48-900 Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3.3V ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001525074 Product Status: Obsolete

Win Source Part Number: 960098-IR3565AMCP01TRP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: PWM
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2MHz
Control Features: Enable, Power Good
Number of Outputs: 6
Output Configuration: Positive
Synchronous Rectifier: No
Serial Interfaces: I2C, PMBus, SMBus
Output Phases: 4
Clock Sync: No
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: PG-VQFN-48-900
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3.3V
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001525074
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - IR3565AMCP01TRP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
IR3565AMCP01TRP
PMIC - Voltage Regulators - DC DC Switching Controllers IR3565AMCP01TRP
IC REG BUCK 48VQFN

IC REG BUCK 48VQFN

Supplier's Site Datasheet
DC DC Switching Controllers - IR3565AMCP01TRP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
IR3565AMCP01TRP
DC DC Switching Controllers IR3565AMCP01TRP
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC PG-VQFN-48-900

Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC PG-VQFN-48-900

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 960098-IR3565AMCP01TRP IR3565AMCP01TRP IR3565AMCP01TRP
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Fixed; PWM
Package Type Other; Tape & Reel (TR) Other; 48-VFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Power Good Enable, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - CHL8325A-39CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
4 suppliers
DC DC Switching Controllers - 5962-8951106V2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details