Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 12A 16-PowerVQFN
Manufacturer: Infineon Technologies
Win Source Part Number: 1046340-IR3894MTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 12A
Family Name: IR3894
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-PowerQFN
Purpose: Step-Down
Maximum Input Voltage: 21V
Nominal Output Voltage (Min/Fixed): 0.5V
Maximum Output Voltage: 18.06V
Minimum Input Voltage: 1V
Alternative Parts (Cross-Reference): AOZ1267QI-02; AOZ1268QI-02; AOZ1237QI-02; ADP2387ACPZN-R7 ;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 12A 16-PowerVQFN
IC REG BUCK ADJ 12A 16PWRQFN
IC REG BUCK ADJ 12A 16PQFN
Switching Voltage Regulators 12A SupIRBuck 1.5MHz Pvin 1.0V to 21V REG
IC REG BUCK ADJ 12A 16PQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 448-IR3894MTRPBFTR-ND | 1046340-IR3894MTRPBF | IR3894MTRPBF | IR3894MTRPBF | IR3894MTRPBF | IR3894MTRPBF | IR3894MTRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3894MTRPBF | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 16-PowerVQFN | Other; 16-PowerQFN | Other; 16-PowerVQFN | Other; 16-PowerVQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.5000 to 18.06 volts | 0.5000 volts | 0.5000 to 18.06 volts | 0.5000 volts | 0.5000 volts |