The IR3477MTRPBF is a fully integrated DC/DC voltage regulator designed for high efficiency and ease of use. It operates within an input voltage range of 3V to 27V and can provide an adjustable output voltage from 0.5V to 12V, supporting continuous load capabilities of up to 15A. The device features constant on-time control, eliminating the need for external compensation loops, and offers programmable switching frequency and soft start functionality. Key protective features include thermally compensated over current protection, under/over voltage fault protection, and thermal shutdown. The regulator also includes a power good output and an enable input with voltage monitoring capability, making it suitable for a variety of applications, including notebook and desktop computers, consumer electronics, and distributed power systems. The compact 5mm x 6mm QFN package enhances its suitability for space-constrained designs.
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 15A 16-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 15A 16-PowerVQFN
15 AMP HIGHLY INTEGRATED SUPIRBU
Switching Voltage Regulators 15A SupIRBuck Reg 750kHz, 3.0-27V in
IC REG BUCK ADJUSTABLE 15A 16QFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3477MTRPBFTR-ND | IR3477MTRPBF | IR3477MTRPBF | IR3477MTRPBF | IR3477MTRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 16-PowerVQFN | Other; 16-PowerVQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.5000 to 12 volts | 0.5000 to 12 volts | 0.5000 volts |