The IR3811MTR1PBF is a highly integrated synchronous buck regulator capable of delivering a continuous load of up to 7A. It operates over a wide input voltage range of 2.5V to 21V and can provide an adjustable output voltage from 0.6V to 12V. The device features a fixed switching frequency of 600kHz, which allows for the use of smaller external components, enhancing its space efficiency. Key features include programmable over-current protection, hiccup current limit, and thermal protection, ensuring reliable operation under fault conditions. The IR3811 also supports pre-bias startup and programmable soft-start, making it suitable for various applications, including distributed point-of-loads, server and workstation power supplies, and memory applications. The compact 5mm x 6mm QFN package design further contributes to its suitability for space-constrained environments. The product is RoHS compliant, ensuring it meets environmental standards.
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 7A 15-PowerVQFN
IC REG BUCK ADJUSTABLE 7A PQFN
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3811MTR1PBF | IR3811MTR1PBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | Other; 15-PowerVQFN | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 0.6000 to 12 volts |