Manufacturer: Infineon Technologies
Win Source Part Number: 130330-IR3897MTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Family Name: IR3897
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-PowerQFN
Purpose: Step-Down
Maximum Input Voltage: 21V
Nominal Output Voltage (Min/Fixed): 0.5V
Maximum Output Voltage: 18.06V
Minimum Input Voltage: 1V
Alternative Parts (Cross-Reference): LT1506IS8#TRPBF; LT1576IS8-SYNC#TR; LT1576IS8;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 4A 16-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 4A 16-PowerVQFN
IC REG BUCK ADJUSTABLE 4A 16PQFN
Switching Voltage Regulators 3A SupIRBuck Voltage Reg for 12V input
IC REG BUCK ADJUSTABLE 4A 16PQFN
IC REG BUCK ADJ 4A 16PWRQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 130330-IR3897MTRPBF | 448-IR3897MTRPBFTR-ND | IR3897MTRPBF | IR3897MTRPBF | IR3897MTRPBF | IR3897MTRPBF | IR3897MTRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3897MTRPBF | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 16-PowerQFN | Other; 16-PowerVQFN | Other; 16-PowerVQFN | Other; 16-PowerVQFN | |||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |