Infineon Technologies AG PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3588MLN01TRP IR3588MLN01TRP

Description
Manufacturer: Infineon Technologies Win Source Part Number: 731433-IR3588MLN01TR P Output Type: PWM Topology: Buck Supply Voltage: 3.3V Number of Outputs: 2 Serial Interfaces: I2C Output Phases: 4 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 28-QFN (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Switching Frequency: 200kHz ~ 2MHz
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 731433-IR3588MLN01TR P Output Type: PWM Topology: Buck Supply Voltage: 3.3V Number of Outputs: 2 Serial Interfaces: I2C Output Phases: 4 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 28-QFN (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Switching Frequency: 200kHz ~ 2MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3588MLN01TRP - 731433-IR3588MLN01TRP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3588MLN01TRP
731433-IR3588MLN01TRP
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3588MLN01TRP 731433-IR3588MLN01TRP
Manufacturer: Infineon Technologies Win Source Part Number: 731433-IR3588MLN01TR P Output Type: PWM Topology: Buck Supply Voltage: 3.3V Number of Outputs: 2 Serial Interfaces: I2C Output Phases: 4 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 28-QFN (4x4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Switching Frequency: 200kHz ~ 2MHz

Manufacturer: Infineon Technologies
Win Source Part Number: 731433-IR3588MLN01TRP
Output Type: PWM
Topology: Buck
Supply Voltage: 3.3V
Number of Outputs: 2
Serial Interfaces: I2C
Output Phases: 4
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 28-QFN (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Switching Frequency: 200kHz ~ 2MHz

Buy Now
DC DC Switching Controllers - IR3588MLN01TRP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
IR3588MLN01TRP
DC DC Switching Controllers IR3588MLN01TRP
Buck Regulator Output I²C DC-DC Controller IC 28-QFN (4x4)

Buck Regulator Output I²C DC-DC Controller IC 28-QFN (4x4)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - IR3588MLN01TRP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
IR3588MLN01TRP
PMIC - Voltage Regulators - DC DC Switching Controllers IR3588MLN01TRP
IC REG BUCK 28VQFN

IC REG BUCK 28VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 731433-IR3588MLN01TRP IR3588MLN01TRP IR3588MLN01TRP
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3588MLN01TRP DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type PWM Fixed; PWM
Package Type Other; 28-VFQFN Exposed Pad Other; 28-VFQFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - A8499SLJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
LM20143 2.95-5.5V, 3A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20143MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers