Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 35-PowerVQFN
Manufacturer: Infineon Technologies
Win Source Part Number: 921401-IR38060MBC01T
Series: SupIRBuck®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 35-PowerVQFN
Package: 35-PowerVQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: IR38060
Categories: Integrated Circuits (ICs)
Case / Package: 35-QFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IR38060MBC01TRP-ND, SP001635876, 448-IR38060MBC01TRPC
IC REG BUCK ADJ 6A 35QFN
IC REG BUCK ADJUSTABLE 6A 35QFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 35-PowerVQFN
IC REG BUCK ADJUSTABLE 6A 35QFN
IC REG BUCK ADJUSTABLE 6A 35QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 448-IR38060MBC01TRPTR-ND | 921401-IR38060MBC01TRP | IR38060MBC01TRP | IR38060MBC01TRP | IR38060MBC01TRP | IR38060MBC01TRP | 376-IR38060MBC01TRP |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR38060MBC01TRP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJUSTABLE 6A 35QFN |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 35-PowerVQFN | Other; 35-QFN (5x6) | Other; 35-PowerVQFN | Other; 35-PowerVQFN | Other; 35-PowerVQFN | ||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.5000 to 18.38 volts | 0.5000 volts | 0.5000 volts | 0.5000 to 18.38 volts |