Infineon Technologies AG PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3876MTR1PBF IR3876MTR1PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874982-IR3876MTR1PBF Series: SupIRBuck® Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 12A 17-PowerVQFN Package: Reel - TR Package: 17-PowerVQFN Mounting: Surface Mount Part Status: Obsolete Family Name: IR3876MPBF Categories: Integrated Circuits (ICs) Case / Package: PQFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IR3876MTR1PBFTR, SP001523828, IR3876MTR1PBFDKR, IR3876MTR1PBFCT
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874982-IR3876MTR1PBF Series: SupIRBuck® Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 12A 17-PowerVQFN Package: Reel - TR Package: 17-PowerVQFN Mounting: Surface Mount Part Status: Obsolete Family Name: IR3876MPBF Categories: Integrated Circuits (ICs) Case / Package: PQFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IR3876MTR1PBFTR, SP001523828, IR3876MTR1PBFDKR, IR3876MTR1PBFCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3876MTR1PBF - 874982-IR3876MTR1PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3876MTR1PBF
874982-IR3876MTR1PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3876MTR1PBF 874982-IR3876MTR1PBF
Manufacturer: Infineon Technologies Win Source Part Number: 874982-IR3876MTR1PBF Series: SupIRBuck® Operating Temperature Range: 0°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 12A 17-PowerVQFN Package: Reel - TR Package: 17-PowerVQFN Mounting: Surface Mount Part Status: Obsolete Family Name: IR3876MPBF Categories: Integrated Circuits (ICs) Case / Package: PQFN (5x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IR3876MTR1PBFTR, SP001523828, IR3876MTR1PBFDKR, IR3876MTR1PBFCT

Manufacturer: Infineon Technologies
Win Source Part Number: 874982-IR3876MTR1PBF
Series: SupIRBuck®
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 12A 17-PowerVQFN
Package: Reel - TR
Package: 17-PowerVQFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IR3876MPBF
Categories: Integrated Circuits (ICs)
Case / Package: PQFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IR3876MTR1PBFTR, SP001523828, IR3876MTR1PBFDKR, IR3876MTR1PBFCT

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - IR3876MTR1PBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
IR3876MTR1PBF
PMIC - Voltage Regulators - DC DC Switching Regulators IR3876MTR1PBF
IC REG BUCK ADJUSTABLE 12A PQFN

IC REG BUCK ADJUSTABLE 12A PQFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - IR3876MTR1PBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
IR3876MTR1PBF
Voltage Regulators - DC DC Switching Regulators IR3876MTR1PBF
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 12A 17-PowerVQFN

Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 12A 17-PowerVQFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 874982-IR3876MTR1PBF IR3876MTR1PBF IR3876MTR1PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3876MTR1PBF PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Package Type Other; PQFN (5x6) Other; 17-PowerVQFN
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Operating Temperature 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Two-Channel Synchronous Boost/Buck/Buck-Boost Controller with SPI Interface - A81850KETSR - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 32-Pin eTSSOP
Output Voltage 3.3 to 65 volts
View Details
5.5A 600kHz Voltage Regulator IC - 739-LM22676TJ-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
IOUT 3 amps
View Details
2 suppliers