Win Source Part Number: 1228358-IR38265MTRPB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 82 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Infineon Technologies
Other Names: 2156-IR38265MTRPBFAU
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 30A 34-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 30A 34-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 30A 34-PowerVFQFN
IC REG 30A 34PQFN
Switching Regulator IC Output
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 30A 34-PowerVFQFN
IC REG BUCK ADJ 30A 34QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1228358-IR38265MTRPBFAUMA1 | IR38265MTRPBFAUMA1DKR-ND | IR38265MTRPBFAUMA1 | IR38265MTRPBFAUMA1 | IR38265MTRPBFAUMA1 | IR38265MTRPBFAUMA1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Bulk | Other; 34-PowerVFQFN | Other; 34-PowerVFQFN | |||
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.5000 to 14 volts | 0.5000 to 14 volts | 0.5000 volts |