Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 17-VQFN
Win Source Part Number: 1065439-IR3838MTR1PB
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: SupIRBuck®
Package: Tape & Reel
Standard Package: 750
Mounting: SMD (SMT)
Current - Output: 10A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 225kHz ~ 1.65MHz
Voltage - Output (Max): 14.4V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 7V
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Package / Case: 17-VQFN
Supplier Device Package: 17-PQFN (5x6)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): IR3838MTR1PBFIR3838M
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: IR3838MTR1PBFCT,IR38
Base Product Number: IR3838
Product Status: Obsolete
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 17-VQFN
IC REG BUCK ADJ 10A 17PQFN
IC REG BUCK ADJ 10A 17QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3838MTR1PBFTR-ND | 1065439-IR3838MTR1PBF | IR3838MTR1PBF | IR3838MTR1PBF | IR3838MTR1PBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 17-VQFN | Other; Tape & Reel | Other; 17-VQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.6000 to 14.4 volts | 0.6000 to 14.4 volts | 0.6000 volts |