Manufacturer: Infineon Technologies
Win Source Part Number: 1046323-IR3841WMTRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 225kHz to 1.65MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 8A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: PQFN (5x6)
Purpose: Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 0.7V
Maximum Output Voltage: 14.4V
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 8A 15-PowerVQFN
IC REG BUCK ADJUSTABLE 8A PQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 8A 15-PowerVQFN
IC REG BUCK ADJ 8A PQFN
Switching Voltage Regulators 8A SupIRBuck Reg 250-1500kHz, 1.5-16V
IC REG BUCK ADJUSTABLE 8A PQFN
IC REG BUCK ADJ 8A SYNC 15QFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 1046323-IR3841WMTRPBF | IR3841WMTRPBFTR-ND | IR3841WMTRPBF | IR3841WMTRPBF | IR3841WMTRPBF | IR3841WMTRPBF | IR3841WMTRPBF | 376-IR3841WMTRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3841WMTRPBF | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 8A SYNC 15QFN |
| Configuration / Function | Buck | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; PQFN (5x6) | Other; 15-PowerVQFN | Other; 15-PowerVQFN | Other; 15-PowerVQFN | Other; 15-PowerVQFN | |||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | |||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |