Manufacturer: Infineon Technologies
Win Source Part Number: 069846-IRU3073CQ
Packaging: Cut Reel
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 210kHz to 400kHz
Number of Outputs: 2
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: 0.8 V to 22.5 V, 65mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-QSOP
Purpose: Any Function
Supply Voltage - Operating: 4.4 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 069846-IRU3073CQ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - IRU3073CQ |
| Package Type | Other; 16-QSOP |