Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 35A 34-PowerVFQFN
Manufacturer: Infineon Technologies
Win Source Part Number: 1186785-IR3846MTRPBF
Series: SupIRBuck
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-PowerVFQFN
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 35A
Family Name: IR3846
Output Voltage: 0.6V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.infineon.com
Manufacturer Package: 24-PQFN (5x7)
Output Voltage MAX: 18.06V
Input Voltage MIN: 1.5V
Voltage Input MAX: 21V
Alternative Parts (Cross-Reference): IR3846MTR1PBF;
Introduction Date: September 11, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 35A 34-PowerVFQFN
IC REG BUCK ADJ 35A 34PQFN
IC REG BUCK ADJ 35A 34PQFN
IC REG BUCK ADJ 35A 34QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3846MTRPBFTR-ND | 1186785-IR3846MTRPBF | IR3846MTRPBF | IR3846MTRPBF | IR3846MTRPBF | IR3846MTRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3846MTRPBF | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 34-PowerVFQFN | Other; 24-PowerVFQFN | Other; 34-PowerVFQFN | Other; 34-PowerVFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 18.06 volts | 0.6000 volts | 0.6000 to 18.06 volts | 0.6000 volts | 0.6000 volts |