Manufacturer: Infineon Technologies
Win Source Part Number: 874970-IR3820AMTRPBF
Series: SupIRBuck®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 14A 15-PowerVQFN
Package: Reel - TR
Package: 15-PowerVQFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IR3820AMPBF
Categories: Integrated Circuits (ICs)
Case / Package: PQFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IR3820AMTRPBFTR, SP001527810, IR3820AMTRPBFCT, IR3820AMTRPBFDKR
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 14A 15-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 14A 15-PowerVQFN
IC REG BUCK ADJ 14A PQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 14A 15-PowerVQFN
IC REG BUCK ADJUSTABLE 14A PQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 874970-IR3820AMTRPBF | IR3820AMTRPBFCT-ND | IR3820AMTRPBF | IR3820AMTRPBF | IR3820AMTRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3820AMTRPBF | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; PQFN (5x6) | Other; 15-PowerVQFN | Other; 15-PowerVQFN | ||
| Life Cycle Stage | PhaseOut; Obsolete | Removed | Removed; Obsolete | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |