Manufacturer: Infineon Technologies
Win Source Part Number: 814479-IR38060MTRPBF
Packaging: Reel
Mounting Style: SMD
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 400kHz ~ 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.2V
Voltage - Output (Min/Fixed): 0.5V
Synchronous Rectifier: Yes
Supplier Device Package: 35-QFN (5x6)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 21V
Maximum Output Voltage: 18.38V
Manufacturer Package: 35-PowerVQFN
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 2 (1 Year)
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 35-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 35-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 35-PowerVQFN
IC REG BUCK ADJUSTABLE 6A 35QFN
IC REG BUCK ADJ 6A 35QFN
IC REG BUCK ADJUSTABLE 6A 35QFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 6A 35-PowerVQFN
Switching Voltage Regulators POL - SUPIRBUCK
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 814479-IR38060MTRPBF | IR38060MTRPBFCT-ND | IR38060MTRPBF | IR38060MTRPBF | IR38060MTRPBF | IR38060MTRPBF | IR38060MTRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR38060MTRPBF | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 35-PowerVQFN | Other; 35-PowerVQFN | Other; 35-PowerVQFN | Other; 35-PowerVQFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 18.38 volts | 0.5000 to 18.38 volts | 0.5000 volts | 0.5000 volts | 0.5000 to 18.38 volts |