Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-MLPQ (5x5)
Manufacturer: Infineon Technologies
Win Source Part Number: 1046300-IR3623MPBF
Packaging: Tube/Rail
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 200kHz to 1.2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start, Tracking
Number of Outputs: 2
Output Phases: 2
Duty Cycle (Max): 85%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 32-MLPQ (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 8.5 V to 14.5 V
Alternative Parts (Cross-Reference): LTC3727EUH-1#TRPBF; IR3623MTRPBF; PV4210;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 73
IC REG CTRLR BUCK 32MLPQ
IC REG CTRLR BUCK 32MLPQ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-MLPQ (5x5)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3623MPBF-ND | 1046300-IR3623MPBF | IR3623MPBF | IR3623MPBF | IR3623MPBF |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3623MPBF | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-MLPQ (5x5) | Other; 32-VFQFN Exposed Pad | ||
| fsw | 200 to 1200 kHz | 200 to 1200 kHz | 200 to 1200 kHz | 200 to 1200 kHz | 200 to 1200 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Voltage Type | PWM Signal | Fixed; PWM Signal |