Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 16A 16-PowerVQFN
IC REG BUCK ADJ 16A 16PQFN
IC REG BUCK ADJ 16A 16PWRQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 16A 16-PowerVQFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3895MTR1PBFTR-ND | IR3895MTR1PBF | IR3895MTR1PBF | IR3895MTR1PBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-PowerVQFN | Other; 16-PowerVQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.5000 to 18.06 volts | 0.5000 volts | 0.5000 to 18.06 volts |