Infineon Technologies AG DC DC Switching Controllers IRU3037CFTRPBF

Description
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 8-TSSOP
Request a Quote Datasheet
Description
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - IRU3037CFTRPBF-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
IRU3037CFTRPBF-ND
DC DC Switching Controllers IRU3037CFTRPBF-ND
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 8-TSSOP

Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 8-TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IRU3037CFTRPBF - 1047907-IRU3037CFTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IRU3037CFTRPBF
1047907-IRU3037CFTRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IRU3037CFTRPBF 1047907-IRU3037CFTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047907-IRU3037CFTRP BF Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 200kHz Control Features: Enable, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-TSSOP Purpose: Step-Up, Step-Down Supply Voltage - Operating: 4.2 V to 25 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047907-IRU3037CFTRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 200kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-TSSOP
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 4.2 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - IRU3037CFTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
IRU3037CFTRPBF
PMIC - Voltage Regulators - DC DC Switching Controllers IRU3037CFTRPBF
IC REG CTRLR BUCK/BOOST 8TSSOP

IC REG CTRLR BUCK/BOOST 8TSSOP

Supplier's Site Datasheet
DC DC Switching Controllers - IRU3037CFTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
IRU3037CFTRPBF
DC DC Switching Controllers IRU3037CFTRPBF
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 8-TSSOP

Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number IRU3037CFTRPBF-ND 1047907-IRU3037CFTRPBF IRU3037CFTRPBF IRU3037CFTRPBF
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IRU3037CFTRPBF PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck, Boost
Package Type Other; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 8-TSSOP SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable, Soft Start Enable, Soft Start
fsw 200 kHz 200 kHz 200 kHz 200 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Controllers - CS51221EDTB16G - Lingto Electronic Limited
Specs
Special Features Internal Current Limit; Current Limit, Frequency Control, Ramp, Soft Start
fsw 1000 kHz
Duty Cycle 85
View Details
Switching Regulators - 1908263P - RS Components, Ltd.
Specs
IOUT 0.2250 amps
Efficiency 85 %
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8447SLJTR-T - 007738-A8447SLJTR-T - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC-EP
View Details
6 suppliers
DC DC Switching Controllers - 448-CYPAS211A132LQXQXQLA1-ND - DigiKey
Specs
Package Type Other; 32-WFQFN Exposed Pad
Special Features Synchronous Rectification
fsw 20 to 300 kHz
View Details