Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 17-PowerVQFN
Manufacturer: Infineon Technologies
Win Source Part Number: 126937-IR3839MTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 225kHz to 1.65MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 17-PQFN (5x6)
Purpose: Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 14.4V
Minimum Input Voltage: 7V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 6A 17PQFN
Switching Voltage Regulators 6A SupIRBuck Reg 250-1500kHz, 1.5-16V
IC REG BUCK ADJ 6A 17QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 17-PowerVQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3839MTRPBFTR-ND | 126937-IR3839MTRPBF | IR3839MTRPBF | IR3839MTRPBF | IR3839MTRPBF | IR3839MTRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3839MTRPBF | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 17-PowerVQFN | Other; 17-PQFN (5x6) | Other; 17-PowerVQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 14.4 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 14.4 volts |