IC REG CTRLR INTEL 2OUT 40QFN Product overview: IR3584MTRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3584MTRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 101242-IR3584MTRPBF
Packaging: Reel - TR
Applications: Controller, Intel VR12, VR12.5
Mounting: SMD (SMT)
Voltage - Input: 3.3V
Number of Outputs: 2
Family Name: IR3584
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-QFN (5x5)
Alternative Parts (Cross-Reference): MAX1541ETL+T; LTC3880EUJ#TRMPBF; MAX1541ETL+; LTC3880EUJ#TRPBF;
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC REG CTRLR INTEL 2OUT 40QFN
IC REG CTRLR INTEL 2OUT 40QFN
Switching Controllers MP - DCIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 750-IR3584MTRPBF | 101242-IR3584MTRPBF | IR3584MTRPBF | IR3584MTRPBF | IR3584MTRPBF |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - IR3584MTRPBF | PMIC - Voltage Regulators - Special Purpose | Special Purpose Regulators | Switching Controllers |
| Package Type | Other; Tape & Reel (TR) | Other; 40-QFN (5x5) | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad |