Infineon Technologies AG DC DC Switching Controllers IR3640MPBF

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-MLPQ (3x4)
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-MLPQ (3x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - IR3640MPBF-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
IR3640MPBF-ND
DC DC Switching Controllers IR3640MPBF-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-MLPQ (3x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-MLPQ (3x4)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3640MPBF - 069210-IR3640MPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3640MPBF
069210-IR3640MPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3640MPBF 069210-IR3640MPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069210-IR3640MPBF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 225kHz to 1.65MHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 92% Clock Sync: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-MLPQ (3x4) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Infineon Technologies
Win Source Part Number: 069210-IR3640MPBF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 225kHz to 1.65MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 92%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-MLPQ (3x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
DC DC Switching Controllers - IR3640MPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
IR3640MPBF
DC DC Switching Controllers IR3640MPBF
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-MLPQ (3x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-MLPQ (3x4)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - IR3640MPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
IR3640MPBF
PMIC - Voltage Regulators - DC DC Switching Controllers IR3640MPBF
IC REG CTRLR BUCK 20MLPQ

IC REG CTRLR BUCK 20MLPQ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number IR3640MPBF-ND 069210-IR3640MPBF IR3640MPBF IR3640MPBF
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3640MPBF DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type Other; 20-VFQFN Exposed Pad Other; 20-MLPQ (3x4) Other; 20-VFQFN Exposed Pad
Special Features Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start
fsw 225 to 1650 kHz 225 to 1650 kHz 225 to 1650 kHz 225 to 1650 kHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Reel
Output Voltage 650 volts
IOUT 1.5 amps
View Details
LM22671 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671MR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
Switching Regulators - 1333339P - RS Components, Ltd.
Specs
IOUT 1.5 amps
Efficiency 97 %
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details