IC REG BUCK ADJ 9A 19IQFN
IC REG BUCK ADJ 9A 19IQFN
IC REG BUCK ADJ 9A 19IQFN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 448-IR3899AMTRPBFXUMA1CT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 19-PowerVFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.6000 to 6 volts |