IC REG 4.5A Product overview: LT1959IS8 from Linear Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1959IS8 can be used for catalog matching and distributor lookup.
Switching Regulator, Current-mode, 8.5A, 560kHz Switching Freq-Max, BIPolar, PDSO8
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LT1959IS8 | LT1959IS8 |
| Product Name | 4.5A Voltage Regulator IC | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; Bulk | SOIC; Other; SOIC8 |
| Output Voltage | 1.21 volts |