Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-MLPQ (7x7)
Manufacturer: Infineon Technologies
Win Source Part Number: 116347-IR3094MTRPBF
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Phases: 3
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 48-MLPQ (7x7)
Purpose: Step-Down
Supply Voltage - Operating: 8 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC REG CTRLR BUCK 48MLPQ
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-MLPQ (7x7)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3094MPBFTR-ND | 116347-IR3094MTRPBF | IR3094MTRPBF | IR3094MTRPBF |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3094MTRPBF | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Package Type | Other; 48-VFQFN Exposed Pad | Other; 48-MLPQ (7x7) | Other; 48-VFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start | Enable, Frequency Control, Power Good, Soft Start | |
| fsw | 200 kHz | 200 kHz | 200 kHz | 200 kHz |
| Operating Temperature | 0 to 150 C (32 to 302 F) | 0 to 150 C (32 to 302 F) | 0 to 150 C (32 to 302 F) |