Manufacturer: Infineon Technologies
Win Source Part Number: 140241-IR36021MFS02T
Packaging: Cut Reel
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 200kHz to 2MHz
Control Features: Enable, Power Good
Number of Outputs: 3
Serial Interfaces: I2C, PMBus
Output Phases: 2
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-MLPQ (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down I²C, PMBus DC-DC Controller IC 32-MLPQ (5x5)
IC REG CTRLR BUCK PMBUS 32QFN
IC REG CTRLR BUCK PMBUS 32QFN
IC REG CTRLR BUCK PMBUS 32QFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 140241-IR36021MFS02TRP | IR36021MFS02TRP | IR36021MFS02TRP | IR36021MFS02TRP | IR36021MFS02TRP |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR36021MFS02TRP | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | PWM Signal | ||||
| Package Type | Other; 32-MLPQ (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Enable, Power Good | Multiple Outputs |