Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 30A 24-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 30A 24-PowerVFQFN
Manufacturer: Infineon Technologies
Win Source Part Number: 845723-IR38165MTRPBF
Series: *
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: IR38165
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IR38165MTRPBFAUMA1CT
IC REG BUCK ADJ 30A 24QFN
IC REG 30A 24PQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 30A 24-PowerVFQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR38165MTRPBFAUMA1TR-ND | 845723-IR38165MTRPBFAUMA1 | IR38165MTRPBFAUMA1 | IR38165MTRPBFAUMA1 | IR38165MTRPBFAUMA1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR38165MTRPBFAUMA1 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 24-PowerVFQFN | Other; Reel - TR | Other; 24-PowerVFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.5000 to 14 volts | 0.5000 volts | 0.5000 to 14 volts |