Manufacturer: Infineon Technologies
Win Source Part Number: 874966-IR3800AMTR1PB
Series: SupIRBuck®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 14A 15-PowerVQFN
Package: Reel - TR
Package: 15-PowerVQFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IR3800A
Categories: Integrated Circuits (ICs)
Case / Package: PQFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IR3800AMTR1PBFTR, SP001526424
IC REG BUCK ADJUSTABLE 14A PQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 14A 15-PowerVQFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 874966-IR3800AMTR1PBF | IR3800AMTR1PBF | IR3800AMTR1PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3800AMTR1PBF | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; PQFN (5x6) | Other; 15-PowerVQFN | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |