Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 7A 15-PowerVQFN
Manufacturer: Infineon Technologies
Win Source Part Number: 107330-IR3821MTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 7A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: PQFN (5x6)
Purpose: Step-Down
Maximum Input Voltage: 21V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 12V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
IC REG BUCK ADJ 7A PQFN
IC REG BUCK ADJUSTABLE 7A PQFN
IC REG BUCK ADJ 7A SYNC 15QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 7A 15-PowerVQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3821MTRPBFTR-ND | 107330-IR3821MTRPBF | IR3821MTRPBF | IR3821MTRPBF | 376-IR3821MTRPBF | IR3821MTRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3821MTRPBF | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 7A SYNC 15QFN | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 15-PowerVQFN | Other; PQFN (5x6) | Other; 15-PowerVQFN | Other; 15-PowerVQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 12 volts | 0.6000 volts | 0.6000 volts | 12 volts | 0.6000 to 12 volts |