Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 22-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 22-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 22-PowerVQFN
Win Source Part Number: 1345741-IR3888MTRPBF
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Series: OptiMOS™
Package: Tape & Reel
Standard Package: 5,000
Current - Output: 25A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 600kHz ~ 2MHz
Voltage - Output (Max): 17V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 22-PowerVQFN
Supplier Device Package: PG-IQFN-22-2
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: IR3888
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 25A 22-PowerVQFN
IC REG BUCK ADJ 25A 22IQFN
Switching Voltage Regulators
IFX POL
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 448-IR3888MTRPBFAUMA1CT-ND | 1345741-IR3888MTRPBFAUMA1 | IR3888MTRPBFAUMA1 | IR3888MTRPBFAUMA1 | IR3888MTRPBFAUMA1 | IR3888MTRPBFAUMA1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 22-PowerVQFN | Other; Tape & Reel | Other; 22-PowerVQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 17 volts | 0.6000 to 17 volts | 0.6000 volts |