Infineon Technologies AG DC DC Switching Controllers IRU3038CF

Description
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 14-TSSOP
Request a Quote Datasheet
Description
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - IRU3038CF-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
IRU3038CF-ND
DC DC Switching Controllers IRU3038CF-ND
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 14-TSSOP

Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 14-TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IRU3038CF - 069840-IRU3038CF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IRU3038CF
069840-IRU3038CF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IRU3038CF 069840-IRU3038CF
Manufacturer: Infineon Technologies Win Source Part Number: 069840-IRU3038CF Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck, Boost Frequency - Switching: 200kHz Control Features: Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 14-TSSOP Purpose: Step-Up, Step-Down Supply Voltage - Operating: 4.2 V to 25 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069840-IRU3038CF
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 200kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 14-TSSOP
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 4.2 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - IRU3038CF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
IRU3038CF
PMIC - Voltage Regulators - DC DC Switching Controllers IRU3038CF
IC REG CTRLR BUCK/BOOST 14TSSOP

IC REG CTRLR BUCK/BOOST 14TSSOP

Supplier's Site Datasheet
DC DC Switching Controllers - IRU3038CF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
IRU3038CF
DC DC Switching Controllers IRU3038CF
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 14-TSSOP

Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number IRU3038CF-ND 069840-IRU3038CF IRU3038CF IRU3038CF
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IRU3038CF PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck, Boost
Package Type Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 14-TSSOP SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start Frequency Control, Soft Start
fsw 200 kHz 200 kHz 200 kHz 200 kHz
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tray
fsw 20 to 150 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - DC DC Switching Regulators - A8698ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers