Manufacturer: Infineon Technologies
Win Source Part Number: 136425-IR3094MPBF
Packaging: Cut Strip
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 3
Synchronous Rectifier: Yes
Output Phases: 3
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 48-MLPQ (7x7)
Purpose: Step-Down
Supply Voltage - Operating: 8 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 200
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-MLPQ (7x7)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 48-MLPQ (7x7)
IC REG CTRLR BUCK 48MLPQ
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 136425-IR3094MPBF | IR3094MPBF-ND | IR3094MPBF | IR3094MPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3094MPBF | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | Other; 48-MLPQ (7x7) | Other; 48-VFQFN Exposed Pad | Other; 48-VFQFN Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start | Synchronous Rectification | Enable, Frequency Control, Power Good, Soft Start |