Manufacturer: Infineon Technologies
Win Source Part Number: 1046301-IR3623MTRPBF
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 200kHz to 1.2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start, Tracking
Number of Outputs: 2
Output Phases: 2
Duty Cycle (Max): 85%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 32-MLPQ (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 8.5 V to 14.5 V
Alternative Parts (Cross-Reference): LTC3727EUH-1#TRPBF; IR3623MPBF; PV4210;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-MLPQ (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-MLPQ (5x5)
IC REG CTRLR BUCK 32MLPQ
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1046301-IR3623MTRPBF | IR3623MTRPBFTR-ND | IR3623MTRPBF | IR3623MTRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3623MTRPBF | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | ||
| Package Type | Other; 32-MLPQ (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | ||
| Special Features | Internal Current Limit; Multiple Outputs; Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start, Tracking | Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start, Tracking |