Manufacturer: Infineon Technologies
Win Source Part Number: 776986-IR3840AMTRPBF
Series: SupIRBuck
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 15-PowerVQFN
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 225kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 14A
Family Name: IR3840AM
Output Voltage: 0.9V
Categories: Integrated Circuits (ICs)
Manufacturer Package: PQFN (5x6)
Output Voltage MAX: 14.4V
Input Voltage MIN: 1.5V
Voltage Input MAX: 16V
Alternative Parts (Cross-Reference): TPS53515ARVET; TPS53515ARVER; MAX8654ETX; MAX38800HCS+T;
Introduction Date: January 29, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 14A 15-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 14A 15-PowerVQFN
IC REG BUCK ADJUSTABLE 14A PQFN
IC REG BUCK ADJ 14A PQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 776986-IR3840AMTRPBF | IR3840AMTRPBFTR-ND | IR3840AMTRPBF | IR3840AMTRPBF | IR3840AMTRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3840AMTRPBF | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 15-PowerVQFN | Other; 15-PowerVQFN | Other; 15-PowerVQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.9000 volts | 0.9000 to 14.4 volts | 0.9000 to 14.4 volts | 0.9000 volts |