Manufacturer: Infineon Technologies
Win Source Part Number: 724041-IR3590MTRPBF
Packaging: Tape and Reel
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Supply Voltage: 3.3V
Number of Outputs: 6
Serial Interfaces: I2C
Output Phases: 6
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (5x5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Switching Frequency: 200kHz ~ 2MHz
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 40-QFN (5x5)
IC REG CTRLR BUCK I2C 40QFN
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 40-QFN (5x5)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 724041-IR3590MTRPBF | IR3590MTRPBF-ND | IR3590MTRPBF | IR3590MTRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3590MTRPBF | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | PWM Signal | Fixed; PWM Signal | ||
| Package Type | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | Other; 40-VFQFN Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete | Removed; Obsolete |