Manufacturer: Infineon Technologies
Win Source Part Number: 001860-IR3899MTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz to 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 9A
Family Name: IR3899
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-PQFN (4x5)
Purpose: Step-Down
Maximum Input Voltage: 21V
Nominal Output Voltage (Min/Fixed): 0.5V
Maximum Output Voltage: 18.06V
Minimum Input Voltage: 1V
Alternative Parts (Cross-Reference): ADP2386ACPZN-R7; AOZ1267QI-02; AOZ1268QI-02; AOZ1237QI-02;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 9A 16-PowerVQFN
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 9A 16-PowerVQFN
Switching Voltage Regulators 9A SupIRBuck Voltage Reg for 12V input
IC REG BUCK ADJ 9A 16QFN
IC REG BUCK ADJUSTABLE 9A 16PQFN
IC REG BUCK ADJUSTABLE 9A 16PQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 001860-IR3899MTRPBF | 448-IR3899MTRPBFTR-ND | IR3899MTRPBF | IR3899MTRPBF | IR3899MTRPBF | IR3899MTRPBF | IR3899MTRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3899MTRPBF | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 16-PQFN (4x5) | Other; 16-PowerVQFN | Other; 16-PowerVQFN | Other; 16-PowerVQFN | |||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |