Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 12A 15-PowerVQFN
IC REG BUCK ADJUSTABLE 12A PQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 12A 15-PowerVQFN
IC REG BUCK ADJUSTABLE 12A PQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3840MTR1PBFTR-ND | IR3840MTR1PBF | IR3840MTR1PBF | IR3840MTR1PBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 15-PowerVQFN | Other; 15-PowerVQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.7000 to 14.4 volts | 0.7000 to 14.4 volts | 0.7000 volts |