Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 23A 22-PowerVQFN
IC REG BUCK ADJ 23A IQFN-22
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 23A 22-PowerVQFN
IC REG BUCK ADJ 23A IQFN-22
Switching Voltage Regulators
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3826MTRPBFAUMA1-ND | IR3826MTRPBFAUMA1 | IR3826MTRPBFAUMA1 | IR3826MTRPBFAUMA1 | IR3826MTRPBFAUMA1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 22-PowerVQFN | Other; 22-PowerVQFN | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 14.62 volts | 0.6000 to 14.62 volts | 0.6000 volts |