Manufacturer: Infineon Technologies
Win Source Part Number: 776988-IR3842AMTRPBF
Series: SupIRBuck
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 15-PowerVQFN
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 225kHz ~ 1.32MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 6A
Family Name: IR3842AM
Output Voltage: 0.7V
Categories: Integrated Circuits (ICs)
Manufacturer Package: PQFN (5x6)
Output Voltage MAX: 18.9V
Input Voltage MIN: 1.5V
Voltage Input MAX: 21V
Alternative Parts (Cross-Reference): AOZ1267QI-02; AOZ1268QI-02; AOZ1237QI-02; ADP2381AREZ-R7;
Introduction Date: January 07, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 6A 15-PowerVQFN
IC REG BUCK ADJUSTABLE 6A PQFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 776988-IR3842AMTRPBF | IR3842AMTRPBF | IR3842AMTRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3842AMTRPBF | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | Other; 15-PowerVQFN | Other; 15-PowerVQFN | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||
| Output Voltage | 0.7000 volts | 0.7000 to 18.9 volts |