Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 12A 15-PowerVQFN
Manufacturer: Infineon Technologies
Win Source Part Number: 017398-IR3840MTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 225kHz to 1.65MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 12A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: PQFN (5x6)
Purpose: Step-Down
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 0.7V
Maximum Output Voltage: 14.4V
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 12A PQFN
IC REG BUCK ADJUSTABLE 12A PQFN
Switching Voltage Regulators 12A SupIRBuck Reg 250-1500kHz, 1.5-16V
IC REG BUCK ADJUSTABLE 12A PQFN
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 12A 15-PowerVQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | IR3840MTRPBFTR-ND | 017398-IR3840MTRPBF | IR3840MTRPBF | IR3840MTRPBF | IR3840MTRPBF | IR3840MTRPBF | IR3840MTRPBF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3840MTRPBF | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 15-PowerVQFN | Other; PQFN (5x6) | Other; 15-PowerVQFN | Other; 15-PowerVQFN | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.7000 to 14.4 volts | 0.7000 volts | 0.7000 volts | 0.7000 volts | 0.7000 to 14.4 volts |