IC REG MULT CONFIG ADJ TO220 Product overview: LT1072HVIT#PBF from Linear Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LT1072HVIT#PBF can be used for catalog matching and distributor lookup.
Switching Regulator, Current-mode, 1.25A, 47kHz Switching Freq-Max, BIPolar, PZFM5
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LT1072HVIT#PBF | LT1072HVIT#PBF |
| Product Name | TO220 Voltage Regulator IC | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; Bulk | TO-220; Other; TO-220-5 |
| Output Voltage | 1.25 volts | |
| IOUT | 1.25 amps |