Manufacturer: Infineon Technologies
Win Source Part Number: 069214-IR3822AMTR1PB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 300kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: PQFN (5x6)
Purpose: Step-Down
Maximum Input Voltage: 21V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 12V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 750
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 15-PowerVQFN
IC REG BUCK ADJUSTABLE 6A PQFN
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 069214-IR3822AMTR1PBF | IR3822AMTR1PBF | IR3822AMTR1PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - IR3822AMTR1PBF | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | Other; PQFN (5x6) | Other; 15-PowerVQFN | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | |
| Special Features | Multiple Outputs; Synchronous Rectification |