Manufacturer: Infineon Technologies
Win Source Part Number: 921399-IR3590BMTRPBF
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 40-QFN (5x5)
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 3.3V
Family Name: IR3590
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG CTLR BUCK I2C 40QFN
Switching Controllers MP - DCIC
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 40-QFN (5x5)
| Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 921399-IR3590BMTRPBF | IR3590BMTRPBF | IR3590BMTRPBF | IR3590BMTRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IR3590BMTRPBF | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; 40-QFN (5x5) | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| fsw | 200 to 2000 kHz | 200 to 2000 kHz |