Manufacturer: Infineon Technologies
Win Source Part Number: 118270-IRU3037ACSTRP
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost
Frequency - Switching: 400kHz
Control Features: Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down
Supply Voltage - Operating: 4.2 V to 25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 8-SOIC
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BUCK/BOOST 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 118270-IRU3037ACSTRPBF | IRU3037ACSTRPBFTR-ND | IRU3037ACSTRPBF | IRU3037ACSTRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - IRU3037ACSTRPBF | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck, Boost | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Soft Start | Synchronous Rectification | Enable, Soft Start |